TE Connectivity Splices 324660

Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 8 MM  [.315 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Outside Diameter : 11.1 MM  [.437 INCH ] Product Length : 57.53 MM  [2.265 INCH ] Recovered Inside Diameter : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 8 MM  [.315 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Outside Diameter : 11.1 MM  [.437 INCH ] Product Length : 57.53 MM  [2.265 INCH ] Recovered Inside Diameter : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324660 - TE Connectivity
Berwyn, PA, United States
Splices
324660
Splices 324660
Body Features Insulation Material : Nylon Insulation Support Sleeve Material : Nylon Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 8 MM  [.315 INCH ] Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ] Outside Diameter : 11.1 MM  [.437 INCH ] Product Length : 57.53 MM  [2.265 INCH ] Recovered Inside Diameter : 8 MM  [.315 INCH ] Wire Size (MMSQ) : 13 - 15 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Electrical Characteristics Operating Voltage (V) : 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Insulation Support Sleeve Material : Nylon
  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Barrel Inside Diameter : 8 MM  [.315 INCH ]
  • Compatible Insulation Diameter Range : 7.87 MM  [.31 INCH ]
  • Outside Diameter : 11.1 MM  [.437 INCH ]
  • Product Length : 57.53 MM  [2.265 INCH ]
  • Recovered Inside Diameter : 8 MM  [.315 INCH ]
  • Wire Size (MMSQ) : 13 - 15
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Electrical Characteristics


  • Operating Voltage (V) : 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 324660
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details