Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG
Manufacturer: TE Connectivity
Win Source Part Number: 855649-32463
Series: Budget
Features: Terminal Connector
Package: Bulk
Family Name: 3246
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Terminals SPLICE BUTT STRAP 22-16
SPLICE BUTT STRAP 22-16 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 32463 | 32463-ND | 855649-32463 | 32463 | 17H7145 |
| Product Name | Wire Splice Connectors | Terminals - 32463 | Terminals | Splice Butt Strap 22-16 Rohs Compliant Amp - Te Connectivity | |
| Contact Size (AWG) | 16 to 22 AWG |