TE Connectivity Wire Splice Connectors 324625

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324625-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324625-ND
Wire Splice Connectors 324625-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Buy Now Datasheet
Splice Butt S-S Terminyl 8 Rohs Compliant Amp - Te Connectivity - 13H1271 - Newark, An Avnet Company
Chicago, IL, United States
Splice Butt S-S Terminyl 8 Rohs Compliant Amp - Te Connectivity
13H1271
Splice Butt S-S Terminyl 8 Rohs Compliant Amp - Te Connectivity 13H1271
SPLICE BUTT S-S TERMINYL 8 ROHS COMPLIANT: YES

SPLICE BUTT S-S TERMINYL 8 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324625
Terminals 324625
Terminals SPLICE BUTT 8AWG

Terminals SPLICE BUTT 8AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324625-ND 13H1271 324625
Product Name Wire Splice Connectors Splice Butt S-S Terminyl 8 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details