TE Connectivity Spade Terminals 324599

Description
Body Features Terminal & Contact Weight : .16 G  [.01 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 11.51 MM  [.453 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .16 G  [.01 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 11.51 MM  [.453 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 324599 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
324599
Spade Terminals 324599
Body Features Terminal & Contact Weight : .16 G  [.01 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Flanged Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 11.51 MM  [.453 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .16 G  [.01 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Flanged
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Product Length : 11.51 MM  [.453 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .1 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - 324599-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
324599-ND
Terminals - Spade Connectors 324599-ND
CONN SPADE TERM 22-26AWG #2

CONN SPADE TERM 22-26AWG #2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324599
Terminals 324599
Terminals TERM SPADE FLANGE 26-22 AWG #2

Terminals TERM SPADE FLANGE 26-22 AWG #2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 324599 324599-ND 324599
Product Name Spade Terminals Terminals - Spade Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details