TE Connectivity Knife Disconnects 32446

Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Disconnects - 32446 - TE Connectivity
Berwyn, PA, United States
Knife Disconnects
32446
Knife Disconnects 32446
Body Features Body Plating Material : Tin Insulation Material : Nylon Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (KCMIL) : .561 - 3.26 Mechanical Attachment Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Plating Material : Tin
  • Insulation Material : Nylon

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (KCMIL) : .561 - 3.26

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
KNIFE DISCONNECT,PIDG 22-16 - 32446 - Heilind Electronics, Inc.
Wilmington, MA, United States
KNIFE DISCONNECT,PIDG 22-16
32446
KNIFE DISCONNECT,PIDG 22-16 32446
KNIFE DISCONNECT,PIDG 22-16

KNIFE DISCONNECT,PIDG 22-16

Buy Now
Terminals - Knife Connectors - A1068-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
A1068-ND
Terminals - Knife Connectors A1068-ND
CONN KNIFE TERM 16-22 AWG RED

CONN KNIFE TERM 16-22 AWG RED

Buy Now Datasheet
Splice; 22-16; Nylon; Knife Disconnect;Red; RoHS and ELV Compliant - 70082802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; 22-16; Nylon; Knife Disconnect;Red; RoHS and ELV Compliant
70082802
Splice; 22-16; Nylon; Knife Disconnect;Red; RoHS and ELV Compliant 70082802
Fuse Terminal Block, 600 V Nominal Voltage, 25 A Nominal Current, 26 To 8 AWG Wire Size Body style PIDG 0.140 " insulation diameter (Max.) RoHS and ELV Compliant Tin finished copper material and knife disconnect splice.

Fuse Terminal Block, 600 V Nominal Voltage, 25 A Nominal Current, 26 To 8 AWG Wire Size

  • Body style PIDG
  • 0.140 " insulation diameter (Max.)
  • RoHS and ELV Compliant
    Tin finished copper material and knife disconnect splice.
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32446 32446 A1068-ND 70082802
Product Name Knife Disconnects KNIFE DISCONNECT,PIDG 22-16 Terminals - Knife Connectors Splice; 22-16; Nylon; Knife Disconnect;Red; RoHS and ELV Compliant
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627133-6 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details