TE Connectivity Splices 324458

Description
Body Features Primary Product Color : Gray Terminal & Contact Weight (G) : 32.538 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 11.89 MM  [.468 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Terminal & Contact Weight (G) : 32.538 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 11.89 MM  [.468 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324458 - TE Connectivity
Berwyn, PA, United States
Splices
324458
Splices 324458
Body Features Primary Product Color : Gray Terminal & Contact Weight (G) : 32.538 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Single Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 3.81 MICM  [150 MICIN ] Dimensions Barrel Inside Diameter : 11.89 MM  [.468 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Wire Size (AWG) : 1/0 Wire Size (CMA) : 83700 - 119500 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E13288 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray
  • Terminal & Contact Weight (G) : 32.538

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • Barrel Inside Diameter : 11.89 MM  [.468 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 83700 - 119500

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E13288

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 324458-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
324458-ND
Terminals - Wire Splice Connectors 324458-ND
CONN SPLICE 1/0AWG CRIMP AMPOWER

CONN SPLICE 1/0AWG CRIMP AMPOWER

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
324458
Terminals 324458
Terminals SPLICE BUTT 1/0

Terminals SPLICE BUTT 1/0

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 324458 324458-ND 324458
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details