TE Connectivity Splices 324455

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 36.58 MM  [1.44 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 36.58 MM  [1.44 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 324455 - TE Connectivity
Berwyn, PA, United States
Splices
324455
Splices 324455
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Configuration : Single to Multiple Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Product Length : 36.58 MM  [1.44 INCH ] Wire Size (CMA) : 850000 - 950000 Industry Standards Agency/Standard : UL Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Configuration : Single to Multiple

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 36.58 MM  [1.44 INCH ]
  • Wire Size (CMA) : 850000 - 950000

Industry Standards


  • Agency/Standard : UL

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 324455-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
324455-ND
Terminals - Wire Splice Connectors 324455-ND
CONN INLINE 900 MCM CRIMP

CONN INLINE 900 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 324455 324455-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details