TE Connectivity ™ Wire Splice Connectors 324309-2

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 324309-2-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
324309-2-ND
Wire Splice Connectors 324309-2-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
324309-2
Terminals 324309-2
Terminals SOLIS BUTT SPLICE 6G

Terminals SOLIS BUTT SPLICE 6G

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324309-2-ND 324309-2 324309-2
Product Name Wire Splice Connectors Terminals
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details