Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Spade Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Contact Material: Copper
Terminal Type: Flanged
Width - Outer Edges: 0.416" (10.57mm)
Length - Overall: 0.873" (22.17mm)
Insulation: Insulated
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Red Insulated Spade Terminal 16-22AWG Copper Tin Crimp Product overview: 324169 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-324169 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 324169 | 6692034P | 6692034 | A0983-ND | 392-324169 | |
| Product Name | Fork Terminals | Fork Terminals | Spade Connectors | Connectors, Interconnects Terminals Spade Connectors | Electronic Connector | |
| Contact Size (AWG) | 16 AWG | 16 to 22 AWG |