TE Connectivity Ring Terminals 324159

Description
Body Features Terminal & Contact Weight : .856 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 17.86 MM  [.703 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .856 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 17.86 MM  [.703 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324159 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324159
Ring Terminals 324159
Body Features Terminal & Contact Weight : .856 G  [.03 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ] Product Length : 17.86 MM  [.703 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .856 G  [.03 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.81 MM  [.105 - .15 INCH ]
  • Product Length : 17.86 MM  [.703 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27249-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27249-ND
Terminals - Ring Connectors A27249-ND
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Buy Now Datasheet
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 4 - 70084119 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 4
70084119
AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 4 70084119
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Sheung Wan, Hong Kong
Terminals
324159
Terminals 324159
Terminals PIDG RING TONGUE

Terminals PIDG RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324159 A27249-ND 70084119 324159
Product Name Ring Terminals Terminals - Ring Connectors AMP;TERMINAL;RING TONGUE;16-14AWG;BLUE;STUD SIZE 4 Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers