TE Connectivity Ring Connectors 324112

Description
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27393-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27393-ND
Ring Connectors A27393-ND
Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity - 58H5513 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity
58H5513
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity 58H5513
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27393-ND 324112 58H5513
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data