TE Connectivity Ring Terminals 324082

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.14 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 36.2 MM  [1.425 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.14 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 36.2 MM  [1.425 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324082 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324082
Ring Terminals 324082
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : 3.14 G  [.112 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ] Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ] Product Length : 36.2 MM  [1.425 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : 3.14 G  [.112 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.5 MM  [.256 INCH ]
  • Compatible Insulation Diameter Range : 6.5 MM  [.256 INCH ]
  • Product Length : 36.2 MM  [1.425 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27380-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27380-ND
Terminals - Ring Connectors A27380-ND
CONN RING CIRC 8AWG #1/4 CRIMP

CONN RING CIRC 8AWG #1/4 CRIMP

Buy Now Datasheet
Ring Terminals - 7105496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105496
Ring Terminals 7105496
TE Connectivity 324082 Ring Terminal

TE Connectivity 324082 Ring Terminal

Supplier's Site
Ring Terminals - 7105496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105496P
Ring Terminals 7105496P
TE Connectivity 324082 Ring Terminal

TE Connectivity 324082 Ring Terminal

Supplier's Site
Ring Terminals - 1903853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903853
Ring Terminals 1903853
TE Connectivity 324082 Ring Terminal

TE Connectivity 324082 Ring Terminal

Supplier's Site
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 1/4 (M6); TERMINYL; 0.250 in. - 70082801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 1/4 (M6); TERMINYL; 0.250 in.
70082801
Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 1/4 (M6); TERMINYL; 0.250 in. 70082801
Ring Tongue Terminal, Copper Terminal Material, 1⁄4 (M6) Stud Size RoHS Compliant, ELV Complaint TERMINYL body style. Regular wire cable type. Red color. Tin finish.

Ring Tongue Terminal, Copper Terminal Material, 1⁄4 (M6) Stud Size

  • RoHS Compliant, ELV Complaint
    TERMINYL body style. Regular wire cable type. Red color. Tin finish.
Supplier's Site
Sheung Wan, Hong Kong
Terminals
324082
Terminals 324082
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324082 A27380-ND 7105496 7105496P 70082801 324082
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Ring Terminals Terminal, Ring Tongue; RING-047; Copper; 8 AWG; 1/4 (M6); TERMINYL; 0.250 in. Terminals
Material Tin Copper Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details