TE Connectivity Ring Connectors 324054

Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27394-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27394-ND
Ring Connectors A27394-ND
Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Stud Size - Metric Amp - Te Connectivity - 30AC4276 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
30AC4276
Stud Size - Metric Amp - Te Connectivity 30AC4276
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 2Awg, Red; Stud Size - Metric Amp - Te Connectivity
30Y9578
Terminal, Ring Tongue, 3/8", 2Awg, Red; Stud Size - Metric Amp - Te Connectivity 30Y9578
TERMINAL, RING TONGUE, 3/8", 2AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 2AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, M10, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity - 38AC3071 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity
38AC3071
Terminal, Ring Tongue, M10, 2Awg, Red; Stud Size - Metric Amp - Te Connectivity 38AC3071
TERMINAL, RING TONGUE, M10, 2AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm2; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 2AWG, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm2; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27394-ND 324054 30AC4276
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details