TE Connectivity Ring Connectors 324049

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28015-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28015-ND
Ring Connectors A28015-ND
Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 30AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity
30AC4274
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity 30AC4274
TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity - 84R5914 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity
84R5914
Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity 84R5914
TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 6AWG, BLU; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Terminyl Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 324049 A28015-ND 30AC4274
Product Name Ring Connectors Terminal, Ring Tongue, 6Awg, Blu; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-607-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers