TE Connectivity Ring Terminals 324048

Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight (G) : 5.782 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.98 MM  [.314 INCH ] Compatible Insulation Diameter Range : 7.98 MM  [.314 INCH ] Product Length : 44.75 MM  [1.762 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight (G) : 5.782 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.98 MM  [.314 INCH ] Compatible Insulation Diameter Range : 7.98 MM  [.314 INCH ] Product Length : 44.75 MM  [1.762 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 324048 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
324048
Ring Terminals 324048
Body Features Insulation Sleeve Color : Blue Stripe Color : Blue Terminal & Contact Weight (G) : 5.782 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 7.98 MM  [.314 INCH ] Compatible Insulation Diameter Range : 7.98 MM  [.314 INCH ] Product Length : 44.75 MM  [1.762 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 10.5 - 16.8 Wire Size (AWG) : 6 Wire Size (CMA) : 20800 - 33100 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Blue
  • Stripe Color : Blue
  • Terminal & Contact Weight (G) : 5.782

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 7.98 MM  [.314 INCH ]
  • Compatible Insulation Diameter Range : 7.98 MM  [.314 INCH ]
  • Product Length : 44.75 MM  [1.762 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 10.5 - 16.8
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 20800 - 33100

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27386-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27386-ND
Terminals - Ring Connectors A27386-ND
CONN RING CIRC 6AWG #5/16 CRIMP

CONN RING CIRC 6AWG #5/16 CRIMP

Buy Now Datasheet
Ring Terminals - 7313268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7313268
Ring Terminals 7313268
TE Connectivity 324048 Ring Terminal

TE Connectivity 324048 Ring Terminal

Supplier's Site
Ring Terminals - 1904055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1904055
Ring Terminals 1904055
TE Connectivity 324048 Ring Terminal

TE Connectivity 324048 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
324048
Terminals 324048
Terminals TERMINAL T-N R 6 5/1

Terminals TERMINAL T-N R 6 5/1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 324048 A27386-ND 7313268 324048
Product Name Ring Terminals Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Copper Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details