TE Connectivity Ring Connectors 324045

Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27382-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27382-ND
Ring Connectors A27382-ND
Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 8Awg, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
50F3273
Terminal, Ring Tongue, 3/8", 8Awg, Crimp, Red; Stud Size - Metric Amp - Te Connectivity 50F3273
TERMINAL, RING TONGUE, 3/8", 8AWG, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:Terminyl Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 8AWG, CRIMP, RED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:Terminyl Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27382-ND 324045 50F3273
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 8Awg, Crimp, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products