TE Connectivity Ring Connectors 324044

Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27381-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27381-ND
Ring Connectors A27381-ND
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
26AC7024
Terminal, Ring Tongue, 5/16", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 26AC7024
TERMINAL, RING TONGUE, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
50F3272
Terminal, Ring Tongue, 5/16", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 50F3272
TERMINAL, RING TONGUE, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 8AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes

Supplier's Site
Terminal,t-N R 8 5/16 Rohs Compliant Amp - Te Connectivity - 42AJ3041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,t-N R 8 5/16 Rohs Compliant Amp - Te Connectivity
42AJ3041
Terminal,t-N R 8 5/16 Rohs Compliant Amp - Te Connectivity 42AJ3041
TERMINAL,T-N R 8 5/16 ROHS COMPLIANT: YES

TERMINAL,T-N R 8 5/16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27381-ND 324044 26AC7024 42AJ3041
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity Terminal,t-N R 8 5/16 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details