TE Connectivity Ring Connectors 324043

Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27379-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27379-ND
Ring Connectors A27379-ND
Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Ring Terminal Connector 10 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 10
Chicago, IL, United States
Terminal, Ring Tongue, 10", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
50F680
Terminal, Ring Tongue, 10", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 50F680
TERMINAL, RING TONGUE, 10", 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10", 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:Terminyl Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,t-N R 8 10 Amp - Te Connectivity - 88AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,t-N R 8 10 Amp - Te Connectivity
88AJ0379
Terminal,t-N R 8 10 Amp - Te Connectivity 88AJ0379
TERMINAL,T-N R 8 10

TERMINAL,T-N R 8 10

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27379-ND 324043 50F680 88AJ0379
Product Name Ring Connectors Terminal, Ring Tongue, 10", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity Terminal,t-N R 8 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers