TE Connectivity Ring Connectors 323990

Description
Ring Terminal Connector 10 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 20-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27498-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27498-ND
Ring Connectors A27498-ND
Ring Terminal Connector 10 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 10 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue #10, Crimp Natural; Stud Size - Metric Amp - Te Connectivity - 91B9516 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue #10, Crimp Natural; Stud Size - Metric Amp - Te Connectivity
91B9516
Terminal, Ring Tongue #10, Crimp Natural; Stud Size - Metric Amp - Te Connectivity 91B9516
TERMINAL, RING TONGUE #10, CRIMP NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide); Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE #10, CRIMP NATURAL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide); Stud Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27498-ND 323990 91B9516
Product Name Ring Connectors Terminal, Ring Tongue #10, Crimp Natural; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers