TE Connectivity Ring Connectors 323989

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27497-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27497-ND
Ring Connectors A27497-ND
Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Ring Terminal Connector 8 Stud Circular 20-24 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity - 07C8261 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity
07C8261
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity 07C8261
TERMINAL, RING TONGUE, #8, CRIMP NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity - 28AC8662 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity
28AC8662
Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity 28AC8662
TERMINAL, RING TONGUE, #8, CRIMP NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP NATURAL; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323989 A27497-ND 07C8261
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp Natural; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers