Ring Terminal Connector 6 Stud Circular 20-24 AWG Crimp
PIDG Crimp Terminal, 20-24 AWG, Tin Plated Copper, 300V Product overview: 323986 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-323986 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.023" (0.58mm)
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.744" (18.90mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
TERMINAL, RING TONGUE, #6, CRIMP NATURAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
TERMINAL, RING TONGUE, #6, CRIMP NATURAL; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:20AWG; Conductor Area CSA:0.6mm²; Product Range:PIDG Series; Insulator Colour:Natural; Insulator Material:Nylon (Polyamide)RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27496-ND | 392-323986 | 323986 | 93B9592 | |
| Product Name | Ring Connectors | 300V Electronic Connector | Connectors, Interconnects Terminals Ring Connectors | Terminal, Ring Tongue, #6, Crimp Natural; Stud Size - Metric Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |