TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Unreviewed 323916

Description
TERMINAL,PIDG R 26-22 8 MS25036-146
Request a Quote Datasheet
Description
TERMINAL,PIDG R 26-22 8 MS25036-146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 323916 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
323916
Connectors Crimp Terminals, Splices, Lugs - Unreviewed 323916
TERMINAL,PIDG R 26-22 8 MS25036-146

TERMINAL,PIDG R 26-22 8 MS25036-146

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A0882-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0882-ND
Ring Connectors A0882-ND
Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 8 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
CONN RING CIRC 22-26AWG #8 CRIMP - 792-323916 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 22-26AWG #8 CRIMP
792-323916
CONN RING CIRC 22-26AWG #8 CRIMP 792-323916
CONN RING CIRC 22-26AWG #8 CRIMP

CONN RING CIRC 22-26AWG #8 CRIMP

Supplier's Site
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity - 66Y6795 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity
66Y6795
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity 66Y6795
TERMINAL, RING TONGUE, #8, 22AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 22AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity - 26AC7022 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity
26AC7022
Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity 26AC7022
TERMINAL, RING TONGUE, #8, 22AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 22AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 26-22 8 Te Connectivity - 83AH7203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 26-22 8 Te Connectivity
83AH7203
Terminal,pidg R 26-22 8 Te Connectivity 83AH7203
TERMINAL,PIDG R 26-22 8

TERMINAL,PIDG R 26-22 8

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323916 323916 A0882-ND 792-323916 66Y6795 83AH7203
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors CONN RING CIRC 22-26AWG #8 CRIMP Terminal, Ring Tongue, #8, 22Awg, Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 26-22 8 Te Connectivity
Mounting Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data

Similar Products