TE Connectivity Ring Connectors 323913

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 323913-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323913-ND
Ring Connectors 323913-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 28AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
28AC8658
Stud Size - Metric Amp - Te Connectivity 28AC8658
Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon RoHS Compliant: Yes

Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Amp - Te Connectivity - 08H0084 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Amp - Te Connectivity
08H0084
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Amp - Te Connectivity 08H0084
TERMINAL, RING TONGUE, #2, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 26-22 2 Amp - Te Connectivity - 42AJ3033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 26-22 2 Amp - Te Connectivity
42AJ3033
Terminal,pidg R 26-22 2 Amp - Te Connectivity 42AJ3033
TERMINAL,PIDG R 26-22 2

TERMINAL,PIDG R 26-22 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323913 323913-ND 28AC8658 42AJ3033
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 26-22 2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers