TE Connectivity Splices 323755

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 4.416 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.35 MM  [.565 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 4.416 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.35 MM  [.565 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 323755 - TE Connectivity
Berwyn, PA, United States
Splices
323755
Splices 323755
Body Features Splice Features : Serrated Terminal & Contact Weight : 4.416 G  [.16 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness (MICIN) : 300 Dimensions Barrel Inside Diameter : 3.28 MM  [.129 INCH ] Outside Diameter : 5.74 MM  [.226 INCH ] Product Length : 14.35 MM  [.565 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 4.416 G  [.16 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness (MICIN) : 300

Dimensions


  • Barrel Inside Diameter : 3.28 MM  [.129 INCH ]
  • Outside Diameter : 5.74 MM  [.226 INCH ]
  • Product Length : 14.35 MM  [.565 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A28054-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A28054-ND
Terminals - Wire Splice Connectors A28054-ND
CONN SPLICE 10-12 AWG CRIMP

CONN SPLICE 10-12 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 323755 A28054-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details