TE Connectivity Ring Connectors 323745

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 323745-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323745-ND
Ring Connectors 323745-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 92B8107 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
92B8107
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 92B8107
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Strato-Therm Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 15J5705 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Strato-Therm Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
15J5705
Ring Tongue Terminal, Strato-Therm Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 15J5705
Ring Tongue Terminal, STRATO-THERM Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, STRATO-THERM Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323745 323745-ND 92B8107 15J5705
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Strato-Therm Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data