TE Connectivity Ring Connectors 323680

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Ring Connectors - 323680-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323680-ND
Ring Connectors 323680-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity - 50F549 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity
50F549
Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity 50F549
TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP ORANGE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Strato-Therm Series, 10, M5, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 15J5702 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Strato-Therm Series, 10, M5, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
15J5702
Ring Tongue Terminal, Strato-Therm Series, 10, M5, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 15J5702
Ring Tongue Terminal, STRATO-THERM Series, 10, M5, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, STRATO-THERM Series, 10, M5, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal,solis R Ht 12-10 10 Amp - Te Connectivity - 42AJ3027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R Ht 12-10 10 Amp - Te Connectivity
42AJ3027
Terminal,solis R Ht 12-10 10 Amp - Te Connectivity 42AJ3027
TERMINAL,SOLIS R HT 12-10 10

TERMINAL,SOLIS R HT 12-10 10

Supplier's Site
Ring Connectors - 323680 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
323680
Ring Connectors 323680
CONN RING CIRC 10-12AWG #10

CONN RING CIRC 10-12AWG #10

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323680 323680-ND 50F549 15J5702 323680
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp Orange; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Strato-Therm Series, 10, M5, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data