TE Connectivity Ring Connectors 323291

Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27102-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27102-ND
Ring Connectors A27102-ND
Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Ring Terminal Connector 1/2 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity
13H1231
Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity 13H1231
TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 2AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:2AWG; Conductor Area CSA:42.4mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal,solis R 2 1/2 Amp - Te Connectivity - 42AJ3025 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,solis R 2 1/2 Amp - Te Connectivity
42AJ3025
Terminal,solis R 2 1/2 Amp - Te Connectivity 42AJ3025
TERMINAL,SOLIS R 2 1/2

TERMINAL,SOLIS R 2 1/2

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27102-ND 13H1231 42AJ3025
Product Name Ring Connectors Terminal, Ring Tongue, 1/2", 2Awg; Stud Size - Metric Amp - Te Connectivity Terminal,solis R 2 1/2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details