TE Connectivity Ring Connectors 323180

Description
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323180-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323180-ND
Ring Connectors 323180-ND
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
13H1230
Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity 13H1230
TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 323180-ND 13H1230
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details