TE Connectivity Ring Terminals 323177

Description
Body Features Terminal & Contact Weight (G) : 12.14 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 12.14 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 323177 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
323177
Ring Terminals 323177
Body Features Terminal & Contact Weight (G) : 12.14 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 12.14

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 9.4 MM  [.37 INCH ]
  • Product Length : 38.79 MM  [1.527 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 26.7 - 42.4
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 323177-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
323177-ND
Terminals - Ring Connectors 323177-ND
CONN RING CIRC 2AWG #3/8 CRIMP

CONN RING CIRC 2AWG #3/8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
323177
Terminals 323177
Terminals RING 02AWG 3/8 N-I

Terminals RING 02AWG 3/8 N-I

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 323177 323177-ND 323177
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details