TE Connectivity Ring Connectors 323170

Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 323170-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
323170-ND
Ring Connectors 323170-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity
68AH8517
Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity 68AH8517
TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Solistrand, Strato-Therm Series; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.8mm²; Product Range:Solistrand, Strato-Therm Series; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg Rohs Compliant Amp - Te Connectivity
70AH7488
Terminal, Ring Tongue, 1/4", 6Awg Rohs Compliant Amp - Te Connectivity 70AH7488
TERMINAL, RING TONGUE, 1/4", 6AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, 1/4", 6AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 323170-ND 323170 68AH8517 70AH7488
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 6Awg; Stud Size - Metric Amp - Te Connectivity Terminal, Ring Tongue, 1/4", 6Awg Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details