TE Connectivity Spade Terminals 323127

Description
Body Features Terminal & Contact Weight : .52 G  [.018 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.82 MM  [.623 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .52 G  [.018 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.82 MM  [.623 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 323127 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
323127
Spade Terminals 323127
Body Features Terminal & Contact Weight : .52 G  [.018 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Product Length : 15.82 MM  [.623 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight : .52 G  [.018 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Product Length : 15.82 MM  [.623 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0933-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0933-ND
Terminals - Spade Connectors A0933-ND
CONN SPADE TERM 16-22AWG #6

CONN SPADE TERM 16-22AWG #6

Buy Now Datasheet
SOLIS SPD 22-16COMM 22-18MIL 6 - 323127 - Heilind Electronics, Inc.
Wilmington, MA, United States
SOLIS SPD 22-16COMM 22-18MIL 6
323127
SOLIS SPD 22-16COMM 22-18MIL 6 323127
SOLIS SPD 22-16COMM 22-18MIL 6

SOLIS SPD 22-16COMM 22-18MIL 6

Buy Now
Sheung Wan, Hong Kong
Terminals
323127
Terminals 323127
Terminals SPADE 22-16AWG 6

Terminals SPADE 22-16AWG 6

Buy Now Datasheet
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity - 28AC8650 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity
28AC8650
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity 28AC8650
TERMINAL, SPADE TONGUE, #6, 16AWG; PRODUCT RANGE:SOLISTRAND SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.65MM ; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:UNINSULATED ROHS COMPLIANT: YES

TERMINAL, SPADE TONGUE, #6, 16AWG; PRODUCT RANGE:SOLISTRAND SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.65MM ; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR MATERIAL:UNINSULATED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity - 24Y9957 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity
24Y9957
Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity 24Y9957
TERMINAL, SPADE TONGUE, #6, 16AWG; Product Range:SOLISTRAND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #6, 16AWG; Product Range:SOLISTRAND Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
SOLIS SPD 22-16COMM 22-18MIL 6 - 70084032 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOLIS SPD 22-16COMM 22-18MIL 6
70084032
SOLIS SPD 22-16COMM 22-18MIL 6 70084032
Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments Temperature Rating Up to 170° C Max. SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2

Features:

  • Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices
  • ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments
  • Temperature Rating Up to 170° C Max.
  • SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 323127 A0933-ND 323127 323127 28AC8650 70084032
Product Name Spade Terminals Terminals - Spade Connectors SOLIS SPD 22-16COMM 22-18MIL 6 Terminals Terminal, Spade Tongue, #6, 16Awg; Product Range Amp Te Connectivity SOLIS SPD 22-16COMM 22-18MIL 6
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Quick Disconnects - 1-180453-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details