TE Connectivity Wire Splice Connectors 323030

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27488-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27488-ND
Wire Splice Connectors A27488-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects Terminals Wire Splice Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Wire Splice Connectors
Connectors, Interconnects Terminals Wire Splice Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Wire Splice Connectors Features: Brazed Seam, Serrated Mating Area Termination: Crimp Package: Bulk Terminal Type: Inline, Individual Openings (Parallel) Insulation: Non-Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Features: Brazed Seam, Serrated Mating Area
Termination: Crimp
Package: Bulk
Terminal Type: Inline, Individual Openings (Parallel)
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
323030 Rohs Compliant Amp - Te Connectivity - 84AC3750 - Newark, An Avnet Company
Chicago, IL, United States
323030 Rohs Compliant Amp - Te Connectivity
84AC3750
323030 Rohs Compliant Amp - Te Connectivity 84AC3750
323030 ROHS COMPLIANT: YES

323030 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27488-ND 323030 84AC3750
Product Name Wire Splice Connectors Connectors, Interconnects Terminals Wire Splice Connectors 323030 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products