TE Connectivity Ring Connectors 322927

Description
Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27002-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27002-ND
Ring Connectors A27002-ND
Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp

Ring Terminal Connector 2 Stud D-Shaped 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity - 93B5010 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
93B5010
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity 93B5010
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC8647 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC8647
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC8647
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site
Solis R 22-16 Comm 22-18 Mil 2 Amp - Te Connectivity - 42AJ3009 - Newark, An Avnet Company
Chicago, IL, United States
Solis R 22-16 Comm 22-18 Mil 2 Amp - Te Connectivity
42AJ3009
Solis R 22-16 Comm 22-18 Mil 2 Amp - Te Connectivity 42AJ3009
SOLIS R 22-16 COMM 22-18 MIL 2

SOLIS R 22-16 COMM 22-18 MIL 2

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27002-ND 322927 93B5010 42AJ3009
Product Name Ring Connectors Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity Solis R 22-16 Comm 22-18 Mil 2 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data