Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Width - Outer Edges: 0.807" (20.50mm)
Insulation: Non-Insulated
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Copper Tin Ring Terminal, Non-Insulated, 1/0 AWG Product overview: 322906 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322906 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp
CONN RING CIRC 1/0AWG #3/8 CRIMP
TERMINAL, RING TONGUE, 3/8", 1/0AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:60.6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-322906 | A122606-ND | 322906 | 97C7419 | |
| Product Name | Connectors, Interconnects Terminals Ring Connectors | Electronic Connector | Ring Connectors | Ring Connectors | Terminal, Ring Tongue, 3/8", 1/0Awg; Stud Size - Metric Amp - Te Connectivity |
| Termination | Crimp | Circular | Crimp |