TE Connectivity Ring Terminals 322870

Description
Body Features Terminal & Contact Weight (G) : 12.297 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 12.297 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 322870 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
322870
Ring Terminals 322870
Body Features Terminal & Contact Weight (G) : 12.297 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 9.4 MM  [.37 INCH ] Product Length : 38.79 MM  [1.527 INCH ] Stud Diameter : 8.33 MM  [.328 INCH ] Tongue Thickness : 1.78 MM  [.07 INCH ] Wire Size (MMSQ) : 26.7 - 42.4 Wire Size (AWG) : 2 Wire Size (CMA) : 52600 - 83700 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8, 5/16 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 12.297

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 9.4 MM  [.37 INCH ]
  • Product Length : 38.79 MM  [1.527 INCH ]
  • Stud Diameter : 8.33 MM  [.328 INCH ]
  • Tongue Thickness : 1.78 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 26.7 - 42.4
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 52600 - 83700

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8, 5/16
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 170 DEGC  [0 - 338 DEGF ]
Buy Now Datasheet
Ring Terminals - 1873001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1873001
Ring Terminals 1873001
TE Connectivity 322870 Ring Terminal

TE Connectivity 322870 Ring Terminal

Supplier's Site
Ring Terminals - 1904005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1904005
Ring Terminals 1904005
TE Connectivity 322870 Ring Terminal

TE Connectivity 322870 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A27097-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27097-ND
Terminals - Ring Connectors A27097-ND
CONN RING CIRC 2AWG #5/16 CRIMP

CONN RING CIRC 2AWG #5/16 CRIMP

Buy Now Datasheet
TERMINAL,SOLIS R 2 5/16 - 322870 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,SOLIS R 2 5/16
322870
TERMINAL,SOLIS R 2 5/16 322870
TERMINAL,SOLIS R 2 5/16

TERMINAL,SOLIS R 2 5/16

Buy Now
Sheung Wan, Hong Kong
Terminals
322870
Terminals 322870
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet
Terminal, Ring Tongue, 2AWG, Stud Sz 5/16 - 70084018 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Ring Tongue, 2AWG, Stud Sz 5/16
70084018
Terminal, Ring Tongue, 2AWG, Stud Sz 5/16 70084018
Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727. Features: Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments Temperature Rating Up to 170° C Max. SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2

Terminal Body: Copper per ASTM B-152, tin-plated per MILT-10727.
Features:

  • Specially Designed to Terminate Solid and Stranded Wire, Irregular Shaped Conductors, and Combinations of These While Still Retaining the Superior Performance Characteristics of Single-Purpose Terminals and Splices
  • ‘W’ Style Crimp Creates Terminations of Optimum Electrical Properties and Is Completely Reliable, Giving Long Services In Punishing Environments
  • Temperature Rating Up to 170° C Max.
  • SOLISTRAND® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type I, Class 1 and 2
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 322870 1873001 A27097-ND 322870 322870 70084018
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors TERMINAL,SOLIS R 2 5/16 Terminals Terminal, Ring Tongue, 2AWG, Stud Sz 5/16
Material Tin Copper; Copper Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details