TE Connectivity Ring Terminals & Spade Terminals 322764

Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 13.503 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 86.92 MM  [3.422 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 13.503 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 86.92 MM  [3.422 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322764 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322764
Ring Terminals & Spade Terminals 322764
Body Features Ring & Spade Plating Material : Tin, Copper Weight per Piece (G) : 13.503 Configuration Features Number of Holes : 1 Terminal Angle : Straight Contact Features Ring & Spade Terminal Orientation : Offset Terminal & Splice Type : Ring Tongue Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Ring & Spade Overall Length : 86.92 MM  [3.422 INCH ] Stud Diameter : 12.7 MM  [.5 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 152 - 177 Wire Size (AWG) : 5.5/0 - 6.2/0 Wire Size (CMA) : 300000 - 380000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 25 Ring & Spade Packaging Method : Box Product Type Features Insulated : No Ring & Spade Barrel Type : Closed Barrel Ring & Spade Stud Size : M12, 1/2 Ring & Spade Wire/Cable Type : Regular Wire Sealable : No Shape Description : RING-051 Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Ring & Spade Plating Material : Tin, Copper
  • Weight per Piece (G) : 13.503

Configuration Features


  • Number of Holes : 1
  • Terminal Angle : Straight

Contact Features


  • Ring & Spade Terminal Orientation : Offset
  • Terminal & Splice Type : Ring Tongue

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Ring & Spade Overall Length : 86.92 MM  [3.422 INCH ]
  • Stud Diameter : 12.7 MM  [.5 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 152 - 177
  • Wire Size (AWG) : 5.5/0 - 6.2/0
  • Wire Size (CMA) : 300000 - 380000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 25
  • Ring & Spade Packaging Method : Box

Product Type Features


  • Insulated : No
  • Ring & Spade Barrel Type : Closed Barrel
  • Ring & Spade Stud Size : M12, 1/2
  • Ring & Spade Wire/Cable Type : Regular Wire
  • Sealable : No
  • Shape Description : RING-051
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Ring Connectors - A28760-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A28760-ND
Terminals - Ring Connectors A28760-ND
CONN RING CIRC 300-350MCM #1/2

CONN RING CIRC 300-350MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322764
Terminals 322764
Terminals SOLISTRND RING 300-350MCM 1/2

Terminals SOLISTRND RING 300-350MCM 1/2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322764 A28760-ND 322764
Product Name Ring Terminals & Spade Terminals Terminals - Ring Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details