TE Connectivity Ring Connectors 322693

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 322693-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
322693-ND
Ring Connectors 322693-ND
Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity - 13H1199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity
13H1199
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity 13H1199
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity - 24AC2015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity
24AC2015
Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity 24AC2015
TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 14AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322693 322693-ND 13H1199
Product Name Ring Connectors Terminal, Ring Tongue, #6, 14Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details