TE Connectivity Ring Connectors 322454

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27038-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27038-ND
Ring Connectors A27038-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 08C3675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
08C3675
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 08C3675
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity - 30AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity
30AC4271
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity 30AC4271
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity - 39X0330 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
39X0330
Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 39X0330
Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 8, M4, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27038-ND 08C3675 39X0330
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 8, M4, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data