Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Straight Insulating Boot
Other Installation Instruction : German
Product Availability Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features Bushing Type : 400A, 630A Installation Technology : Cold Applied Screened : Unscreened
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 35 - 300
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Straight Insulating Boot
Other
- Installation Instruction : German
Product Availability
- Product Availability : China, Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Product Type Features
- Bushing Type : 400A, 630A
- Installation Technology : Cold Applied
- Screened : Unscreened