Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND, STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated
CONN RING CIRC 14-16AWG #10
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27409-ND | 322375 | 50F3322 | 322375 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |