TE Connectivity Ring Terminals 322365

Description
Body Features Terminal & Contact Weight : .878 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 19.02 MM  [.749 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .878 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 19.02 MM  [.749 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 322365 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
322365
Ring Terminals 322365
Body Features Terminal & Contact Weight : .878 G  [.031 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 19.02 MM  [.749 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]

Body Features


  • Terminal & Contact Weight : .878 G  [.031 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 19.02 MM  [.749 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 0 - 343 DEGC  [0 - 649 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 322365-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
322365-ND
Terminals - Ring Connectors 322365-ND
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322365
Terminals 322365
Terminals RING HR 16-22 AWG #8

Terminals RING HR 16-22 AWG #8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322365 322365-ND 322365
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details