TE Connectivity Splices 322346

Description
Body Features Plating Material : Unplated Primary Product Color : Orange Primary Product Material : Nickel Splice Features : Strap Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Accepts Insulation Diameter Range : 4.31 MM  [.17 INCH ] Overall Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 649 DEGC  [1200 DEGF ] Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Color : Orange Primary Product Material : Nickel Splice Features : Strap Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Accepts Insulation Diameter Range : 4.31 MM  [.17 INCH ] Overall Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 649 DEGC  [1200 DEGF ] Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 322346 - TE Connectivity
Berwyn, PA, United States
Splices
322346
Splices 322346
Body Features Plating Material : Unplated Primary Product Color : Orange Primary Product Material : Nickel Splice Features : Strap Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Dimensions Accepts Insulation Diameter Range : 4.31 MM  [.17 INCH ] Overall Product Length : 22.58 MM  [.889 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Wire Size (KCMIL) : 2.05 - 5.18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Other Military Category : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Serrated : Yes Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Insulation Support Usage Conditions High Temperature Rating : 649 DEGC  [1200 DEGF ] Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Color : Orange
  • Primary Product Material : Nickel
  • Splice Features : Strap

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 100

Dimensions


  • Accepts Insulation Diameter Range : 4.31 MM  [.17 INCH ]
  • Overall Product Length : 22.58 MM  [.889 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180
  • Wire Size (KCMIL) : 2.05 - 5.18

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Serrated : Yes
  • Splice Type : Butt Splice
  • Style Code : D
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • High Temperature Rating : 649 DEGC  [1200 DEGF ]
  • Insulation Option : Uninsulated
  • Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 322346
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details