TE Connectivity Ring Terminals & Spade Terminals 322341

Description
Body Features Insulation Sleeve Color : Orange Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Overall Product Length : 26.16 MM  [1.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Orange Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Overall Product Length : 26.16 MM  [1.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 322341 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
322341
Ring Terminals & Spade Terminals 322341
Body Features Insulation Sleeve Color : Orange Weight per Piece (G) : 1.15 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Accepts Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ] Overall Product Length : 26.16 MM  [1.03 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 649 DEGC  [1200 DEGF ]

Body Features


  • Insulation Sleeve Color : Orange
  • Weight per Piece (G) : 1.15

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Accepts Insulation Diameter Range : 3.05 - 4.32 MM  [.12 - .17 INCH ]
  • Overall Product Length : 26.16 MM  [1.03 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 649 DEGC  [1200 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
322341
Terminals 322341
Terminals DIAMOND GRIP 22-16 HR SPLICE

Terminals DIAMOND GRIP 22-16 HR SPLICE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 322341 322341
Product Name Ring Terminals & Spade Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details