TE Connectivity Ring Connectors 322337

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A113448-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A113448-ND
Ring Connectors A113448-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Stud Size - Metric Amp - Te Connectivity - 24AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
24AC2011
Stud Size - Metric Amp - Te Connectivity 24AC2011
Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:STRATO-THERM DIAMOND GRIP Series; Insulator Colour:-; Insulator Material:- RoHS Compliant: Yes

Supplier's Site
Diamond Grip 16-14 Ht R 8 Rohs Compliant Amp - Te Connectivity - 52F4952 - Newark, An Avnet Company
Chicago, IL, United States
Diamond Grip 16-14 Ht R 8 Rohs Compliant Amp - Te Connectivity
52F4952
Diamond Grip 16-14 Ht R 8 Rohs Compliant Amp - Te Connectivity 52F4952
DIAMOND GRIP 16-14 HT R 8 ROHS COMPLIANT: NO

DIAMOND GRIP 16-14 HT R 8 ROHS COMPLIANT: NO

Supplier's Site
CONN RING CIRC 14-16AWG #8 CRIMP - 792-322337 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #8 CRIMP
792-322337
CONN RING CIRC 14-16AWG #8 CRIMP 792-322337
CONN RING CIRC 14-16AWG #8 CRIMP

CONN RING CIRC 14-16AWG #8 CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 322337 A113448-ND 24AC2011 52F4952 792-322337
Product Name Ring Connectors Stud Size - Metric Amp - Te Connectivity Diamond Grip 16-14 Ht R 8 Rohs Compliant Amp - Te Connectivity CONN RING CIRC 14-16AWG #8 CRIMP
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details