TE Connectivity Electronic Connector 322335

Description
High Temp Female Terminal, Nickel, 14-16 AWG, Crimp Product overview: 322335 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322335 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Temp Female Terminal, Nickel, 14-16 AWG, Crimp Product overview: 322335 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322335 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-322335
Electronic Connector 392-322335
High Temp Female Terminal, Nickel, 14-16 AWG, Crimp Product overview: 322335 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322335 can be used for catalog matching and distributor lookup.

High Temp Female Terminal, Nickel, 14-16 AWG, Crimp Product overview: 322335 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-322335 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333489-322335 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333489-322335
Connectors, Interconnects - Terminals - Ring Connectors 1333489-322335
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333489-322335 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Bulk Color: Orange Features: Brazed Seam, High Temperature, Serrated Termination Termination: Crimp Wire Gauge: 14-16 AWG Contact Material: Nickel Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.030" (0.76mm) Width - Outer Edges: 0.343" (8.71mm) Length - Overall: 0.636" (16.15mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-322335,-322335- CSI,-322335-SI Base Product Number: 3223 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333489-322335
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Bulk
Color: Orange
Features: Brazed Seam, High Temperature, Serrated Termination
Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Material: Nickel
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.030" (0.76mm)
Width - Outer Edges: 0.343" (8.71mm)
Length - Overall: 0.636" (16.15mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-322335,-322335-CSI,-322335-SI
Base Product Number: 3223
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - 322335-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
322335-ND
Ring Connectors 322335-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M5, 14Awg; Stud Size - Metric Amp - Te Connectivity - 88H4463 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M5, 14Awg; Stud Size - Metric Amp - Te Connectivity
88H4463
Terminal, Ring Tongue, M5, 14Awg; Stud Size - Metric Amp - Te Connectivity 88H4463
TERMINAL, RING TONGUE, M5, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M5, 14AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:SOLISTRAND STRATO-THERM Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-322335 1333489-322335 322335 322335-ND 88H4463
Product Name Electronic Connector Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, M5, 14Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data