TE Connectivity Splices 322326

Description
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 1.382 G  [.049 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 7.65 MM  [.301 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Style Code : B Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 1.382 G  [.049 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 7.65 MM  [.301 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Style Code : B Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322326 - TE Connectivity
Berwyn, PA, United States
Splices
322326
Splices 322326
Body Features Primary Product Color : Orange Splice Features : Serrated Terminal & Contact Weight : 1.382 G  [.049 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.55 MM  [.061 INCH ] Outside Diameter : 3.58 MM  [.141 INCH ] Product Length : 7.65 MM  [.301 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Style Code : B Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Orange
  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.382 G  [.049 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Nickel
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 1.55 MM  [.061 INCH ]
  • Outside Diameter : 3.58 MM  [.141 INCH ]
  • Product Length : 7.65 MM  [.301 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Style Code : B
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - 322326-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
322326-ND
Terminals - Wire Splice Connectors 322326-ND
CONN INLINE 16-22 AWG CRIMP

CONN INLINE 16-22 AWG CRIMP

Buy Now Datasheet
SPLICE,SOLIS PARA HT 22-16 - 322326 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS PARA HT 22-16
322326
SPLICE,SOLIS PARA HT 22-16 322326
SPLICE,SOLIS PARA HT 22-16

SPLICE,SOLIS PARA HT 22-16

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322326 322326-ND 322326
Product Name Splices Terminals - Wire Splice Connectors SPLICE,SOLIS PARA HT 22-16
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details