TE Connectivity Splices 322282

Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 284.72 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Splice Material Thickness : 4.62 MM  [.182 INCH ] Splice Overall Length : 71.4 MM  [2.811 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 284.72 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Splice Material Thickness : 4.62 MM  [.182 INCH ] Splice Overall Length : 71.4 MM  [2.811 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322282 - TE Connectivity
Berwyn, PA, United States
Splices
322282
Splices 322282
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 284.72 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 27.18 MM  [1.07 INCH ] Outside Diameter : 37.67 MM  [1.483 INCH ] Splice Material Thickness : 4.62 MM  [.182 INCH ] Splice Overall Length : 71.4 MM  [2.811 INCH ] Wire Size (MMSQ) : 242 - 304 Wire Size (AWG) : 7.7 - 8.5 Wire Size (CMA) : 500000 - 600000 Wire Size (KCMIL) : 500 - 600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Sight Hole
  • Splice Material : Copper
  • Weight per Piece (G) : 284.72

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 27.18 MM  [1.07 INCH ]
  • Outside Diameter : 37.67 MM  [1.483 INCH ]
  • Splice Material Thickness : 4.62 MM  [.182 INCH ]
  • Splice Overall Length : 71.4 MM  [2.811 INCH ]
  • Wire Size (MMSQ) : 242 - 304
  • Wire Size (AWG) : 7.7 - 8.5
  • Wire Size (CMA) : 500000 - 600000
  • Wire Size (KCMIL) : 500 - 600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : Butt Splice
  • Splice Wire/Cable Type : Copper
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A113445-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A113445-ND
Terminals - Wire Splice Connectors A113445-ND
CONN SPLICE 500-600 MCM CRIMP

CONN SPLICE 500-600 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322282 A113445-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details