TE Connectivity Splices 322279

Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 129.1 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Outside Diameter : 26.77 MM  [1.054 INCH ] Splice Material Thickness : 3.3 MM  [.13 INCH ] Splice Overall Length : 53.16 MM  [2.093 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (CMA) : 231000 - 300000 Wire Size (KCMIL) : 250 - 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 129.1 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Outside Diameter : 26.77 MM  [1.054 INCH ] Splice Material Thickness : 3.3 MM  [.13 INCH ] Splice Overall Length : 53.16 MM  [2.093 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (CMA) : 231000 - 300000 Wire Size (KCMIL) : 250 - 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322279 - TE Connectivity
Berwyn, PA, United States
Splices
322279
Splices 322279
Body Features Plating Material : Tin Splice Features : Sight Hole Splice Material : Copper Weight per Piece (G) : 129.1 Contact Features Contact Plating Material : Tin Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 19.13 MM  [.753 INCH ] Outside Diameter : 26.77 MM  [1.054 INCH ] Splice Material Thickness : 3.3 MM  [.13 INCH ] Splice Overall Length : 53.16 MM  [2.093 INCH ] Wire Size (MMSQ) : 127 - 152 Wire Size (CMA) : 231000 - 300000 Wire Size (KCMIL) : 250 - 300 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Butt Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Sight Hole
  • Splice Material : Copper
  • Weight per Piece (G) : 129.1

Contact Features


  • Contact Plating Material : Tin
  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 19.13 MM  [.753 INCH ]
  • Outside Diameter : 26.77 MM  [1.054 INCH ]
  • Splice Material Thickness : 3.3 MM  [.13 INCH ]
  • Splice Overall Length : 53.16 MM  [2.093 INCH ]
  • Wire Size (MMSQ) : 127 - 152
  • Wire Size (CMA) : 231000 - 300000
  • Wire Size (KCMIL) : 250 - 300

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : Butt Splice
  • Splice Wire/Cable Type : Copper
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A27222-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27222-ND
Terminals - Wire Splice Connectors A27222-ND
CONN SPLICE 250-300 MCM CRIMP

CONN SPLICE 250-300 MCM CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
322279
Terminals 322279
Terminals BUTT SPLICE 250-300MCM

Terminals BUTT SPLICE 250-300MCM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 322279 A27222-ND 322279
Product Name Splices Terminals - Wire Splice Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details