TE Connectivity Splices 322277

Description
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 94.15 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 31.72 MM  [1.249 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 94.15 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 31.72 MM  [1.249 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322277 - TE Connectivity
Berwyn, PA, United States
Splices
322277
Splices 322277
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 94.15 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 23.5 MM  [.925 INCH ] Outside Diameter : 32.69 MM  [1.287 INCH ] Splice Material Thickness : 4.01 MM  [.158 INCH ] Splice Overall Length : 31.72 MM  [1.249 INCH ] Wire Size (MMSQ) : 203 Wire Size (CMA) : 380000 - 478000 Wire Size (KCMIL) : 400 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Standard
  • Splice Material : Copper
  • Weight per Piece (G) : 94.15

Contact Features


  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 100
  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 23.5 MM  [.925 INCH ]
  • Outside Diameter : 32.69 MM  [1.287 INCH ]
  • Splice Material Thickness : 4.01 MM  [.158 INCH ]
  • Splice Overall Length : 31.72 MM  [1.249 INCH ]
  • Wire Size (MMSQ) : 203
  • Wire Size (CMA) : 380000 - 478000
  • Wire Size (KCMIL) : 400

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : Parallel Splice
  • Splice Wire/Cable Type : Copper
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A27206-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27206-ND
Terminals - Wire Splice Connectors A27206-ND
CONN INLINE 400 MCM CRIMP

CONN INLINE 400 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322277 A27206-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers