TE Connectivity Splices 322276

Description
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 33.9 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Splice Material Thickness : 3.56 MM  [.14 INCH ] Splice Overall Length : 28.55 MM  [1.124 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet
Description
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 33.9 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Splice Material Thickness : 3.56 MM  [.14 INCH ] Splice Overall Length : 28.55 MM  [1.124 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 322276 - TE Connectivity
Berwyn, PA, United States
Splices
322276
Splices 322276
Body Features Plating Material : Tin Splice Features : Standard Splice Material : Copper Weight per Piece (G) : 33.9 Contact Features Contact Plating Material : Tin Contact Plating Thickness (MICIN) : 100 Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 20.8 MM  [.819 INCH ] Outside Diameter : 28.88 MM  [1.137 INCH ] Splice Material Thickness : 3.56 MM  [.14 INCH ] Splice Overall Length : 28.55 MM  [1.124 INCH ] Wire Size (MMSQ) : 152 - 193 Wire Size (AWG) : 5.5 - 6.2 Wire Size (CMA) : 300000 - 350000 Wire Size (KCMIL) : 300 - 350 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Military Category : No Packaging Features Packaging Quantity : 25 Splice Packaging Method : Loose Piece Product Type Features Insulated : No Sealable : No Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : Parallel Splice Splice Wire/Cable Type : Copper Support Style : Non - Insulation Support Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Plating Material : Tin
  • Splice Features : Standard
  • Splice Material : Copper
  • Weight per Piece (G) : 33.9

Contact Features


  • Contact Plating Material : Tin
  • Contact Plating Thickness (MICIN) : 100
  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 20.8 MM  [.819 INCH ]
  • Outside Diameter : 28.88 MM  [1.137 INCH ]
  • Splice Material Thickness : 3.56 MM  [.14 INCH ]
  • Splice Overall Length : 28.55 MM  [1.124 INCH ]
  • Wire Size (MMSQ) : 152 - 193
  • Wire Size (AWG) : 5.5 - 6.2
  • Wire Size (CMA) : 300000 - 350000
  • Wire Size (KCMIL) : 300 - 350

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Military Category : No

Packaging Features


  • Packaging Quantity : 25
  • Splice Packaging Method : Loose Piece

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : Parallel Splice
  • Splice Wire/Cable Type : Copper
  • Support Style : Non - Insulation Support

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A27205-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27205-ND
Terminals - Wire Splice Connectors A27205-ND
CONN INLINE 300-350 MCM CRIMP

CONN INLINE 300-350 MCM CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 322276 A27205-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details